Groschopp, Inc. Groschopp Planetary AC Gearmotors 70069

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 70069, features a 230V, 60Hz, 3-phase motor with a speed of 1660 RPM and a 184:1 gear ratio. It is designed for continuous duty and has a breakdown torque of 3520.15 lb-in. The motor operates with an efficiency of 53.2%, while the gearbox achieves 71.0% efficiency, resulting in a system efficiency of 37.8%. The gearmotor has a starting current of 4.90 amps and a stall torque of 4156.46 lb-in. It is suitable for applications requiring high torque and reliable performance.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 70069, features a 230V, 60Hz, 3-phase motor with a speed of 1660 RPM and a 184:1 gear ratio. It is designed for continuous duty and has a breakdown torque of 3520.15 lb-in. The motor operates with an efficiency of 53.2%, while the gearbox achieves 71.0% efficiency, resulting in a system efficiency of 37.8%. The gearmotor has a starting current of 4.90 amps and a stall torque of 4156.46 lb-in. It is suitable for applications requiring high torque and reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 70069 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
70069
Groschopp Planetary AC Gearmotors 70069
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 70069
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

T16-100-22-12-R Linear Track Servo - T16-100-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-225) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXG Gear Motor, 400V Batteryless - SXG30DW_-VL155-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 3.89 HP
Gearbox Ratio 10 : 1
Units Metric
View Details