Groschopp, Inc. Groschopp Planetary AC Gearmotors 70057

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 70057 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
70057
Groschopp Planetary AC Gearmotors 70057
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 70057
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 50mm 210:1 6 volts - L12-50-210-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
PMDC Spur Gearmotor - Hansen Series 116-4 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
DC Geared Motor - PG63 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXP Gear Motor, 400V Batteryless - SXP08DW_-VL090-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.01 HP
Gearbox Ratio 10 : 1
Units Metric
View Details