Groschopp, Inc. Groschopp Planetary AC Gearmotors 70029

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 70029, features a 230V, 60Hz AC motor with a speed of 1590 RPM and a 20:1 gear ratio. It delivers an output of 0.2057 HP with a maximum torque of 345.73 lb-in at 48.5 RPM. The motor operates at a continuous duty cycle and has an efficiency rating of 87.3% for the gearbox and 64.5% for the motor, resulting in a system efficiency of 56.3%. The gearmotor is designed for low noise operation and is constructed with durable materials, including class "H" insulation components, allowing for high-temperature operation. It is suitable for applications requiring reliable performance and longevity.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 70029, features a 230V, 60Hz AC motor with a speed of 1590 RPM and a 20:1 gear ratio. It delivers an output of 0.2057 HP with a maximum torque of 345.73 lb-in at 48.5 RPM. The motor operates at a continuous duty cycle and has an efficiency rating of 87.3% for the gearbox and 64.5% for the motor, resulting in a system efficiency of 56.3%. The gearmotor is designed for low noise operation and is constructed with durable materials, including class "H" insulation components, allowing for high-temperature operation. It is suitable for applications requiring reliable performance and longevity.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 70029 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
70029
Groschopp Planetary AC Gearmotors 70029
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 70029
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

50mm mini linear servo - P16-50-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
DC Geared Motor - WG4 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Worm
View Details
SXG Gear Motor, 200V Batteryless - SXG30AW_-VL120-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0039 HP
Gearbox Ratio 5 : 1
Units Metric
View Details