Groschopp, Inc. Groschopp Right Angle Planetary AC Gearmotors 66500

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary AC Gearmotor, part number 66500, operates at a voltage of 230 V and a frequency of 60 Hz. It features a two-pole motor with a maximum speed of 3230 RPM. The gearmotor has a 30:1 gear ratio, providing a breakdown torque of 294.83 lb-in at a pull-up speed of 4.3 RPM. It has a continuous duty cycle and operates efficiently, with a motor efficiency of 77.0% and a system efficiency of 63.3%. The current draw is 0.74 amps at 107.7 RPM and increases to 3.30 amps at maximum torque. The gearmotor is designed for applications requiring reliable performance and durability.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary AC Gearmotor, part number 66500, operates at a voltage of 230 V and a frequency of 60 Hz. It features a two-pole motor with a maximum speed of 3230 RPM. The gearmotor has a 30:1 gear ratio, providing a breakdown torque of 294.83 lb-in at a pull-up speed of 4.3 RPM. It has a continuous duty cycle and operates efficiently, with a motor efficiency of 77.0% and a system efficiency of 63.3%. The current draw is 0.74 amps at 107.7 RPM and increases to 3.30 amps at maximum torque. The gearmotor is designed for applications requiring reliable performance and durability.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary AC Gearmotors - 66500 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary AC Gearmotors
66500
Groschopp Right Angle Planetary AC Gearmotors 66500
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 66500
Product Name Groschopp Right Angle Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXP Gear Motor, 400V Batteryless - SXP04DW_-VL070-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
B0512N4080 Autoclavable Slotted Brushless DC Gearmotor - B0512N4080 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
DC Motors - 8814510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Worm; Worm
View Details