Groschopp, Inc. Groschopp Right Angle Planetary AC Gearmotors 66385

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary AC Gearmotor, part number 66385, operates at a voltage of 230V and a frequency of 60Hz, delivering a speed of 1510 RPM. It features a 10:1 gear ratio and has a continuous duty cycle. The motor's efficiency is rated at 48.6%, while the overall system efficiency is 24.0%. The gearmotor is capable of producing a breakdown torque of 10.79 lb-in under cold conditions and has a pull-up torque of 21.53 lb-in. The starting current is 0.38 amps, with a power output of 21 watts, equivalent to 0.0278 HP. The unit is designed for low noise operation and is constructed with durable materials suitable for high-temperature environments.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary AC Gearmotor, part number 66385, operates at a voltage of 230V and a frequency of 60Hz, delivering a speed of 1510 RPM. It features a 10:1 gear ratio and has a continuous duty cycle. The motor's efficiency is rated at 48.6%, while the overall system efficiency is 24.0%. The gearmotor is capable of producing a breakdown torque of 10.79 lb-in under cold conditions and has a pull-up torque of 21.53 lb-in. The starting current is 0.38 amps, with a power output of 21 watts, equivalent to 0.0278 HP. The unit is designed for low noise operation and is constructed with durable materials suitable for high-temperature environments.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary AC Gearmotors - 66385 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary AC Gearmotors
66385
Groschopp Right Angle Planetary AC Gearmotors 66385
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 66385
Product Name Groschopp Right Angle Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 100mm 35:1 6 volts - L16-100-35-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
DC Geared Motor - WG4 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Worm
View Details
SXG Gear Motor, 400V Batteryless - SXG55DW_-VL205-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 7.37 HP
Gearbox Ratio 10 : 1
Units Metric
View Details