Groschopp, Inc. Groschopp Right Angle Planetary AC Gearmotors 66297

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary AC Gearmotor, part number 66297, operates at a voltage of 230 V and a frequency of 60 Hz. It features a four-pole motor with a nominal speed of 1540 rpm. The gearmotor has a 90:1 gear ratio, providing a low output speed of 17.2 rpm with a maximum torque of 229.4 lb-in at 0.40 amps and 47 watts, translating to approximately 0.0626 HP. Under different conditions, it can achieve a lower speed of 10.7 rpm with a higher torque of 487.65 lb-in at 1.08 amps. The efficiency ratings are 68.1% for the gearbox, 60.2% for the motor, and 41.0% for the overall system. The duty cycle is continuous, making it suitable for applications requiring sustained operation.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary AC Gearmotor, part number 66297, operates at a voltage of 230 V and a frequency of 60 Hz. It features a four-pole motor with a nominal speed of 1540 rpm. The gearmotor has a 90:1 gear ratio, providing a low output speed of 17.2 rpm with a maximum torque of 229.4 lb-in at 0.40 amps and 47 watts, translating to approximately 0.0626 HP. Under different conditions, it can achieve a lower speed of 10.7 rpm with a higher torque of 487.65 lb-in at 1.08 amps. The efficiency ratings are 68.1% for the gearbox, 60.2% for the motor, and 41.0% for the overall system. The duty cycle is continuous, making it suitable for applications requiring sustained operation.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary AC Gearmotors - 66297 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary AC Gearmotors
66297
Groschopp Right Angle Planetary AC Gearmotors 66297
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 66297
Product Name Groschopp Right Angle Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297D-48V GP42-051 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Precision Gearmotor with Planetary Gearbox - BO48**...52MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details