Groschopp, Inc. Groschopp Planetary AC Gearmotors 66099

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 66099, operates on 115V at 60Hz and features a two-pole motor design with a maximum speed of 2910 RPM. It has a gear ratio of 184:1, providing significant torque output, with a breakdown torque of 336.39 lb-in under cold conditions. The motor has a continuous duty cycle and operates efficiently, with a system efficiency of 30.9%. The starting current is rated at 1.88 amps, with a stall torque of 583.67 lb-in. The gearmotor is designed for low noise operation and is constructed with durable materials suitable for high-temperature environments, making it a reliable choice for various applications.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 66099, operates on 115V at 60Hz and features a two-pole motor design with a maximum speed of 2910 RPM. It has a gear ratio of 184:1, providing significant torque output, with a breakdown torque of 336.39 lb-in under cold conditions. The motor has a continuous duty cycle and operates efficiently, with a system efficiency of 30.9%. The starting current is rated at 1.88 amps, with a stall torque of 583.67 lb-in. The gearmotor is designed for low noise operation and is constructed with durable materials suitable for high-temperature environments, making it a reliable choice for various applications.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 66099 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
66099
Groschopp Planetary AC Gearmotors 66099
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 66099
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8347672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 2.6 In-lbs (3.02 kg-cm)
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
Stepper Gearmotor: 3.65
Specs
Motor Type Stepper Motor
Step Angle 1.80 degrees
Continuous Current 1.25 amps
View Details