Groschopp, Inc. Groschopp Planetary DC Gearmotors 65539

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 65539, operates at a voltage of 90 V DC and has a maximum speed of 1050 RPM. It features a gearbox with a 124:1 gear ratio, providing significant torque output. The motor is rated for continuous duty with an efficiency of 84.0% for the gearbox, 76.7% for the motor, and 64.4% for the overall system. Under stall conditions, it can deliver a torque of up to 4896.74 lb-in while drawing a current of 7.89 amps. The motor's starting current is 1.54 amps at a torque of 802.1 lb-in. This gearmotor is suitable for applications requiring high torque and efficiency in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 65539, operates at a voltage of 90 V DC and has a maximum speed of 1050 RPM. It features a gearbox with a 124:1 gear ratio, providing significant torque output. The motor is rated for continuous duty with an efficiency of 84.0% for the gearbox, 76.7% for the motor, and 64.4% for the overall system. Under stall conditions, it can deliver a torque of up to 4896.74 lb-in while drawing a current of 7.89 amps. The motor's starting current is 1.54 amps at a torque of 802.1 lb-in. This gearmotor is suitable for applications requiring high torque and efficiency in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 65539 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
65539
Groschopp Planetary DC Gearmotors 65539
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 65539
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.1139 HP
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 50mm 210:1 6 volts - L12-50-210-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Motor Type Stepper Motor
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
Brushless DC Geared Motor - 60BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
SXJ Gear Motor, 200V Batteryless - SXJ04AW_-VL050-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 5 : 1
View Details