Groschopp, Inc. Groschopp Planetary DC Gearmotors 65364

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 65364, operates at a voltage of 24 V DC and has a maximum speed of 2500 RPM. It features a gear ratio of 46:1, providing a significant torque output of up to 1080 lb-in under specific conditions. The motor is designed for continuous duty cycles and exhibits an efficiency of 84.6% for the gearbox and 73.3% for the motor, contributing to an overall system efficiency of 62.0%. The gearmotor has a starting current of 7.10 amps and can reach stall conditions with a current draw of 44.41 amps, producing a stall torque of 1130.38 lb-in. The motor's performance characteristics make it suitable for applications requiring high torque and efficiency.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 65364, operates at a voltage of 24 V DC and has a maximum speed of 2500 RPM. It features a gear ratio of 46:1, providing a significant torque output of up to 1080 lb-in under specific conditions. The motor is designed for continuous duty cycles and exhibits an efficiency of 84.6% for the gearbox and 73.3% for the motor, contributing to an overall system efficiency of 62.0%. The gearmotor has a starting current of 7.10 amps and can reach stall conditions with a current draw of 44.41 amps, producing a stall torque of 1130.38 lb-in. The motor's performance characteristics make it suitable for applications requiring high torque and efficiency.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 65364 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
65364
Groschopp Planetary DC Gearmotors 65364
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 65364
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.1428 HP
Unlock Full Specs
to access all available technical data