Groschopp, Inc. Groschopp Planetary DC Gearmotors 65280

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 65280, operates at a voltage of 90 V DC and has a speed rating of 1650 RPM. It features a 19:1 gear ratio, providing a balance between speed and torque. The motor has a continuous duty cycle and is designed for high efficiency, with a system efficiency of 72.1%, motor efficiency of 78.4%, and gearbox efficiency of 92.0%. In terms of performance, the gearmotor can deliver a stall torque of 1785.26 lb-in and a maximum output power of 0.2823 HP at 211 watts. The starting current is rated at 3.23 amps, while the stall current can reach up to 25.95 amps. The motor is equipped with class "B" insulation, allowing for operation at temperatures up to 130 degrees C, and is lubricated with high-efficiency synthetic oil. This gearmotor is suitable for applications requiring low noise and long life, and it features a rugged cast housing, hardened output shaft, and ball and roller bearings for durability. Multiple mounting positions enhance its versatility in various engineering projects.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 65280, operates at a voltage of 90 V DC and has a speed rating of 1650 RPM. It features a 19:1 gear ratio, providing a balance between speed and torque. The motor has a continuous duty cycle and is designed for high efficiency, with a system efficiency of 72.1%, motor efficiency of 78.4%, and gearbox efficiency of 92.0%. In terms of performance, the gearmotor can deliver a stall torque of 1785.26 lb-in and a maximum output power of 0.2823 HP at 211 watts. The starting current is rated at 3.23 amps, while the stall current can reach up to 25.95 amps. The motor is equipped with class "B" insulation, allowing for operation at temperatures up to 130 degrees C, and is lubricated with high-efficiency synthetic oil. This gearmotor is suitable for applications requiring low noise and long life, and it features a rugged cast housing, hardened output shaft, and ball and roller bearings for durability. Multiple mounting positions enhance its versatility in various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 65280 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
65280
Groschopp Planetary DC Gearmotors 65280
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 65280
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.2823 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Geared Motor - 42BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
845 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0020C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
L12-R Micro Linear Servos for RC & Arduino 30mm 210:1 6 volts - L12-30-210-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
SXP Gear Motor, 400V Batteryless - SXP04DW_-VL070-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 10 : 1
Units Metric
View Details