Groschopp, Inc. Groschopp Planetary DC Gearmotors 65189

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 65189 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
65189
Groschopp Planetary DC Gearmotors 65189
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 65189
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.2145 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Geared Motor - 90BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-60V GP42-022 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.7 amps
View Details
12Mm Planetary Gear Motor - YHD-N20-256K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.1500 amps
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1406 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 68.0 to 70.0 In-lbs (78.41 to 80.71 kg-cm)
View Details