Groschopp, Inc. Groschopp Planetary DC Gearmotors 65074

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 65074, operates at a voltage of 90 V DC and has a maximum speed of 1700 RPM. It features a gearbox with a 59:1 gear ratio, providing a torque output of 71.4 lb-in at 28.6 RPM under continuous duty cycle conditions. The motor exhibits an efficiency of 58.7% and the overall system efficiency is 49.9%. The start/stall current is rated at 2.19 amps, with a stall torque of 365.41 lb-in. The motor is designed for low noise operation and is constructed with durable materials suitable for high-temperature environments, supporting running temperatures up to 130 degrees C.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 65074, operates at a voltage of 90 V DC and has a maximum speed of 1700 RPM. It features a gearbox with a 59:1 gear ratio, providing a torque output of 71.4 lb-in at 28.6 RPM under continuous duty cycle conditions. The motor exhibits an efficiency of 58.7% and the overall system efficiency is 49.9%. The start/stall current is rated at 2.19 amps, with a stall torque of 365.41 lb-in. The motor is designed for low noise operation and is constructed with durable materials suitable for high-temperature environments, supporting running temperatures up to 130 degrees C.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 65074 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
65074
Groschopp Planetary DC Gearmotors 65074
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 65074
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.0323 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 4095248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Gear Type Spur; Spur
Units Metric
View Details
Motor - 223175264 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
53 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0300B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
24A-3F Series DC Right Angle Gearmotor - 0093 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details