Groschopp, Inc. Groschopp Planetary DC Gearmotors 65058

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 65058, operates at a voltage of 12 V DC and has a maximum speed of 2400 RPM. It features a gearbox with a 59:1 gear ratio, providing significant torque output. The motor is rated for continuous duty and has an efficiency of 80% for the gearbox and 68.2% for the motor, resulting in an overall system efficiency of 54.6%. Under stall conditions, the motor can deliver a torque of up to 364.28 lb-in, with a stall current of 22.45 amps. The gearmotor is designed for low noise operation and is constructed with durable materials, including a rugged cast housing and hardened output shaft, making it suitable for various applications requiring reliable performance.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 65058, operates at a voltage of 12 V DC and has a maximum speed of 2400 RPM. It features a gearbox with a 59:1 gear ratio, providing significant torque output. The motor is rated for continuous duty and has an efficiency of 80% for the gearbox and 68.2% for the motor, resulting in an overall system efficiency of 54.6%. Under stall conditions, the motor can deliver a torque of up to 364.28 lb-in, with a stall current of 22.45 amps. The gearmotor is designed for low noise operation and is constructed with durable materials, including a rugged cast housing and hardened output shaft, making it suitable for various applications requiring reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 65058 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
65058
Groschopp Planetary DC Gearmotors 65058
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 65058
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0517 HP
Unlock Full Specs
to access all available technical data