Groschopp, Inc. Groschopp Planetary DC Gearmotors 65051

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 65051 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
65051
Groschopp Planetary DC Gearmotors 65051
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 65051
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Output Power 0.0233 HP
Continuous Current 0.3400 amps
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 400V Batteryless - SXG20DW_-VL155-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.41 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-36V GP42-100 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.7 amps
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0746 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
PMDC Planetary Gearmotor - Hansen Series 121-9 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details