Groschopp, Inc. Groschopp Planetary DC Gearmotors 65044

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 65044, operates at a voltage of 115 V and features a speed of 2550 RPM with a 46:1 gear ratio. It has a continuous duty cycle and demonstrates an efficiency of 88.5% for the gearbox, 52.0% for the motor, and 46.0% for the overall system. The motor can deliver a torque of up to 318.11 lb-in under stall conditions, with a starting current of 2.52 amps. The gearmotor is designed for low noise operation and is constructed with durable materials, including a rugged cast housing and hardened output shaft. It is suitable for various mounting positions and is equipped with ball and roller bearings for enhanced performance.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 65044, operates at a voltage of 115 V and features a speed of 2550 RPM with a 46:1 gear ratio. It has a continuous duty cycle and demonstrates an efficiency of 88.5% for the gearbox, 52.0% for the motor, and 46.0% for the overall system. The motor can deliver a torque of up to 318.11 lb-in under stall conditions, with a starting current of 2.52 amps. The gearmotor is designed for low noise operation and is constructed with durable materials, including a rugged cast housing and hardened output shaft. It is suitable for various mounting positions and is equipped with ball and roller bearings for enhanced performance.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 65044 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
65044
Groschopp Planetary DC Gearmotors 65044
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 65044
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Output Power 0.0347 HP
Continuous Current 0.5700 amps
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 30mm 50:1 6 volts - L12-30-50-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPS32 - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Geared Motor - 80BSA Series (big torque) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
SXA Gear Motor, 400V Batteryless - SXA50DW_-VL155-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 6.7 HP
Gearbox Ratio 10 : 1
Units Metric
View Details