Groschopp, Inc. Groschopp Planetary DC Gearmotors 65015

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 65015, operates at a voltage of 115V and features a speed of 1300 RPM with a 29:1 gear ratio. It is designed for continuous duty cycles and has an efficiency rating of 90.3% for the gearbox and 54.3% for the motor. The gearmotor can deliver a torque of up to 206.21 lb-in under stall conditions, with a starting current of 1.54 amps. The motor's performance characteristics include a constant torque of 5.20 lb-in per amp and a back EMF constant of 61.53 V/krpm. This gearmotor is suitable for applications requiring high efficiency and robust performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 65015, operates at a voltage of 115V and features a speed of 1300 RPM with a 29:1 gear ratio. It is designed for continuous duty cycles and has an efficiency rating of 90.3% for the gearbox and 54.3% for the motor. The gearmotor can deliver a torque of up to 206.21 lb-in under stall conditions, with a starting current of 1.54 amps. The motor's performance characteristics include a constant torque of 5.20 lb-in per amp and a back EMF constant of 61.53 V/krpm. This gearmotor is suitable for applications requiring high efficiency and robust performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 65015 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
65015
Groschopp Planetary DC Gearmotors 65015
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 65015
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Output Power 0.0301 HP
Continuous Current 0.4700 amps
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA30AW_-VL120-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 4.02 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-48V GP42-1140 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2852 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details