Groschopp, Inc. Groschopp Planetary DC Gearmotors 64970

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 64970, operates at a voltage of 90 V DC and has a maximum speed of 2500 RPM. It features a gearbox with a 19:1 gear ratio, providing a balance of speed and torque. The motor achieves an efficiency rating of 90.2%, while the gearbox and overall system efficiencies are rated at 70.0% and 63.1%, respectively. Under continuous duty conditions, the motor can deliver a torque of 31.9 lb-in at a current draw of 0.89 amps, with a maximum stall torque of 171.11 lb-in at 4.00 amps. The motor's performance characteristics make it suitable for applications requiring reliable torque and speed control. The construction includes features that enhance durability and operational longevity, such as hardened output shafts and robust bearings.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 64970, operates at a voltage of 90 V DC and has a maximum speed of 2500 RPM. It features a gearbox with a 19:1 gear ratio, providing a balance of speed and torque. The motor achieves an efficiency rating of 90.2%, while the gearbox and overall system efficiencies are rated at 70.0% and 63.1%, respectively. Under continuous duty conditions, the motor can deliver a torque of 31.9 lb-in at a current draw of 0.89 amps, with a maximum stall torque of 171.11 lb-in at 4.00 amps. The motor's performance characteristics make it suitable for applications requiring reliable torque and speed control. The construction includes features that enhance durability and operational longevity, such as hardened output shafts and robust bearings.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 64970 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
64970
Groschopp Planetary DC Gearmotors 64970
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 64970
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.0662 HP
Unlock Full Specs
to access all available technical data