Groschopp, Inc. Groschopp Planetary DC Gearmotors 64950

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 64950 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
64950
Groschopp Planetary DC Gearmotors 64950
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 64950
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.0982 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8347625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 10.6 In-lbs (12.24 kg-cm)
View Details
SXA Gear Motor, 200V Batteryless - SXA04AW_-VL050-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
16 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-1150B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1279 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details