Groschopp, Inc. Groschopp Planetary DC Gearmotors 64943

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 64943 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
64943
Groschopp Planetary DC Gearmotors 64943
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 64943
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Output Power 0.0453 HP
Continuous Current 0.6300 amps
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 6 volts - L12-30-100-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
PMDC Spur Gearmotor - Hansen Series 116-4 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
Brushless DC Geared Motor - 42BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
SXJ Gear Motor, 200V Batteryless - SXJ04AW_-VL070-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 10 : 1
View Details