Groschopp, Inc. Groschopp Right Angle Planetary DC Gearmotors 64754

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary DC Gearmotors - 64754 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary DC Gearmotors
64754
Groschopp Right Angle Planetary DC Gearmotors 64754
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 64754
Product Name Groschopp Right Angle Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.1412 HP
Unlock Full Specs
to access all available technical data

Similar Products

53 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0300A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
SXA Gear Motor, 200V Batteryless - SXA04AW_-VL070-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
DC Right Angle Gearmotor - MobilePower™ MP36 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-24V GP42-014 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details