Groschopp, Inc. Groschopp Planetary DC Gearmotors 64500

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 64500, operates at a voltage of 12 V DC and has a maximum speed of 1100 RPM. It features a 5:1 gear ratio, providing a balance between speed and torque. The gearmotor has a continuous duty cycle and is designed for efficiency, with an overall system efficiency of 58.9% and a gearbox efficiency of 85.6%. In terms of performance, the gearmotor can deliver a stall torque of up to 286.28 lb-in and a maximum current draw of 79.24 amps under stall conditions. The motor's rated output is 0.1462 HP, with a maximum current of 15.37 amps at 109 watts. The motor is equipped with class "B" insulation, allowing for operation at temperatures up to 130 degrees C. This gearmotor is suitable for applications requiring low noise and long operational life, supported by features such as hardened output shafts and robust bearing systems.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 64500, operates at a voltage of 12 V DC and has a maximum speed of 1100 RPM. It features a 5:1 gear ratio, providing a balance between speed and torque. The gearmotor has a continuous duty cycle and is designed for efficiency, with an overall system efficiency of 58.9% and a gearbox efficiency of 85.6%. In terms of performance, the gearmotor can deliver a stall torque of up to 286.28 lb-in and a maximum current draw of 79.24 amps under stall conditions. The motor's rated output is 0.1462 HP, with a maximum current of 15.37 amps at 109 watts. The motor is equipped with class "B" insulation, allowing for operation at temperatures up to 130 degrees C. This gearmotor is suitable for applications requiring low noise and long operational life, supported by features such as hardened output shafts and robust bearing systems.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 64500 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
64500
Groschopp Planetary DC Gearmotors 64500
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 64500
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.1462 HP
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 50mm 210:1 6 volts - L12-50-210-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
 - MPW52 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V; 48V
View Details
Brushed DC Geared Motor - GB63 Series (63ZYT-125-24-710) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXA Gear Motor, 200V Batteryless - SXA25AW_-VL155-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 3.35 HP
Gearbox Ratio 50 : 1
Units Metric
View Details