Groschopp, Inc. Groschopp Right Angle Planetary DC Gearmotors 64315

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary DC Gearmotor, part number 64315, operates at a voltage of 130 V DC and has a speed rating of 1650 RPM. It features a 30:1 gear ratio, providing a balance of speed and torque for various applications. The motor delivers a continuous output of 144 watts, equivalent to 0.1928 HP, with a maximum stall torque of 1534.15 lb-in at 10.86 amps. The efficiency ratings are notable, with the gearbox achieving 82.3% efficiency, the motor at 80.0%, and the overall system at 65.8%. The motor is designed for continuous duty cycles and can operate effectively under varying temperature conditions, making it suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary DC Gearmotor, part number 64315, operates at a voltage of 130 V DC and has a speed rating of 1650 RPM. It features a 30:1 gear ratio, providing a balance of speed and torque for various applications. The motor delivers a continuous output of 144 watts, equivalent to 0.1928 HP, with a maximum stall torque of 1534.15 lb-in at 10.86 amps. The efficiency ratings are notable, with the gearbox achieving 82.3% efficiency, the motor at 80.0%, and the overall system at 65.8%. The motor is designed for continuous duty cycles and can operate effectively under varying temperature conditions, making it suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary DC Gearmotors - 64315 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary DC Gearmotors
64315
Groschopp Right Angle Planetary DC Gearmotors 64315
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 64315
Product Name Groschopp Right Angle Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 130.0 VDC
Output Power 0.1928 HP
Continuous Current 1.63 amps
Unlock Full Specs
to access all available technical data