Groschopp, Inc. Groschopp Right Angle Planetary DC Gearmotors 64302

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary DC Gearmotor, part number 64302, operates at a voltage of 115V and features a speed of 1400 RPM with a 61:1 gear ratio. It has a continuous duty cycle and delivers a maximum torque of 327.7 lb-in at a current of 1.69 amps, with an output power of 0.1192 HP. The efficiency ratings are 79.0% for the gearbox, 71.5% for the motor, and 56.5% for the overall system. The motor is designed for low noise operation and is constructed with durable materials, including class "B" insulation components, allowing for high-temperature operation up to 130 degrees C. This gearmotor is suitable for applications requiring robust performance and reliability.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary DC Gearmotor, part number 64302, operates at a voltage of 115V and features a speed of 1400 RPM with a 61:1 gear ratio. It has a continuous duty cycle and delivers a maximum torque of 327.7 lb-in at a current of 1.69 amps, with an output power of 0.1192 HP. The efficiency ratings are 79.0% for the gearbox, 71.5% for the motor, and 56.5% for the overall system. The motor is designed for low noise operation and is constructed with durable materials, including class "B" insulation components, allowing for high-temperature operation up to 130 degrees C. This gearmotor is suitable for applications requiring robust performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary DC Gearmotors - 64302 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary DC Gearmotors
64302
Groschopp Right Angle Planetary DC Gearmotors 64302
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 64302
Product Name Groschopp Right Angle Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Output Power 0.1192 HP
Continuous Current 1.62 amps
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 100mm 50:1 12 volts - L12-100-50-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Brushless DC Geared Motor - 60BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
SXP Gear Motor, 200V Batteryless - SXP02AW_-VL070-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2680 HP
Gearbox Ratio 10 : 1
Units Metric
View Details