Groschopp, Inc. Groschopp Right Angle Planetary DC Gearmotors 64293

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary DC Gearmotor, part number 64293, operates at a voltage of 90 V DC and has a maximum speed of 2400 RPM. It features a 30:1 gear ratio, providing a balance between speed and torque. The motor is rated for continuous duty and has an efficiency of 81.8% for the gearbox and 83.5% for the motor, contributing to an overall system efficiency of 68.3%. The gearmotor can deliver a stall torque of 198.8 lb-in at a current draw of 3.15 amps, with a maximum current of 26.20 amps capable of producing up to 1819.46 lb-in of torque. The product is designed for various applications requiring reliable performance and durability.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary DC Gearmotor, part number 64293, operates at a voltage of 90 V DC and has a maximum speed of 2400 RPM. It features a 30:1 gear ratio, providing a balance between speed and torque. The motor is rated for continuous duty and has an efficiency of 81.8% for the gearbox and 83.5% for the motor, contributing to an overall system efficiency of 68.3%. The gearmotor can deliver a stall torque of 198.8 lb-in at a current draw of 3.15 amps, with a maximum current of 26.20 amps capable of producing up to 1819.46 lb-in of torque. The product is designed for various applications requiring reliable performance and durability.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary DC Gearmotors - 64293 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary DC Gearmotors
64293
Groschopp Right Angle Planetary DC Gearmotors 64293
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 64293
Product Name Groschopp Right Angle Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.2501 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-422) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-24V GP42-007 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Metric 34R-W Series Parallel Shaft AC Gearmotor - 1481 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
SXG Gear Motor, 400V Batteryless - SXG13DW_-VL120-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.74 HP
Gearbox Ratio 25 : 1
Units Metric
View Details