Groschopp, Inc. Groschopp Right Angle Planetary DC Gearmotors 64271

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary DC Gearmotor, part number 64271, operates at a voltage of 24 V DC and has a maximum speed of 2350 RPM. It features a 30:1 gear ratio, providing a balance between speed and torque. The motor is rated for continuous duty and has an efficiency of 81.9% for the gearbox and 75.5% for the motor, contributing to an overall system efficiency of 61.8%. The gearmotor can deliver a stall torque of up to 201.4 lb-in and has a maximum current draw of 12.18 amps under normal operating conditions. It is designed to handle start/stall conditions with a maximum stall torque of 1701.21 lb-in. The motor's construction includes class "B" insulation, allowing for operation at temperatures up to 130 degrees C. Engineers considering this gearmotor should note its rugged design, which includes a hardened output shaft and ball and roller bearings, making it suitable for various applications requiring reliability and durability.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary DC Gearmotor, part number 64271, operates at a voltage of 24 V DC and has a maximum speed of 2350 RPM. It features a 30:1 gear ratio, providing a balance between speed and torque. The motor is rated for continuous duty and has an efficiency of 81.9% for the gearbox and 75.5% for the motor, contributing to an overall system efficiency of 61.8%. The gearmotor can deliver a stall torque of up to 201.4 lb-in and has a maximum current draw of 12.18 amps under normal operating conditions. It is designed to handle start/stall conditions with a maximum stall torque of 1701.21 lb-in. The motor's construction includes class "B" insulation, allowing for operation at temperatures up to 130 degrees C. Engineers considering this gearmotor should note its rugged design, which includes a hardened output shaft and ball and roller bearings, making it suitable for various applications requiring reliability and durability.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary DC Gearmotors - 64271 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary DC Gearmotors
64271
Groschopp Right Angle Planetary DC Gearmotors 64271
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 64271
Product Name Groschopp Right Angle Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.2505 HP
Unlock Full Specs
to access all available technical data