Groschopp, Inc. Groschopp Right Angle Planetary DC Gearmotors 64267

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary DC Gearmotor, part number 64267, operates at a voltage of 24 V DC and has a maximum speed of 2350 RPM. It features a 5:1 gear ratio and is designed for continuous duty cycles. The motor achieves an efficiency of 75.5%, while the overall system efficiency is 53.6%. The gearmotor can deliver a maximum torque of 29.1 lb-in at a current draw of 12.18 amps, with a stall torque of 330.54 lb-in. The motor's performance characteristics make it suitable for applications requiring reliable torque and speed control.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary DC Gearmotor, part number 64267, operates at a voltage of 24 V DC and has a maximum speed of 2350 RPM. It features a 5:1 gear ratio and is designed for continuous duty cycles. The motor achieves an efficiency of 75.5%, while the overall system efficiency is 53.6%. The gearmotor can deliver a maximum torque of 29.1 lb-in at a current draw of 12.18 amps, with a stall torque of 330.54 lb-in. The motor's performance characteristics make it suitable for applications requiring reliable torque and speed control.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary DC Gearmotors - 64267 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary DC Gearmotors
64267
Groschopp Right Angle Planetary DC Gearmotors 64267
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 64267
Product Name Groschopp Right Angle Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.1470 HP
Unlock Full Specs
to access all available technical data