Groschopp, Inc. Groschopp Planetary DC Gearmotors 64062

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 64062, operates at a voltage of 130 V DC and has a speed rating of 1650 RPM. It features a 15:1 gear ratio, providing a balance between speed and torque. The motor delivers a continuous output of 149 watts and a peak torque of 834.84 lb-in under stall conditions. The efficiency ratings are 85.2% for the gearbox, 80.0% for the motor, and 68.1% for the overall system. The motor has a rated current of 1.71 amps and can draw up to 10.86 amps under stall conditions. This gearmotor is suitable for applications requiring high torque and efficiency, making it a viable option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 64062, operates at a voltage of 130 V DC and has a speed rating of 1650 RPM. It features a 15:1 gear ratio, providing a balance between speed and torque. The motor delivers a continuous output of 149 watts and a peak torque of 834.84 lb-in under stall conditions. The efficiency ratings are 85.2% for the gearbox, 80.0% for the motor, and 68.1% for the overall system. The motor has a rated current of 1.71 amps and can draw up to 10.86 amps under stall conditions. This gearmotor is suitable for applications requiring high torque and efficiency, making it a viable option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 64062 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
64062
Groschopp Planetary DC Gearmotors 64062
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 64062
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 130.0 VDC
Output Power 0.1996 HP
Continuous Current 1.63 amps
Unlock Full Specs
to access all available technical data