Groschopp, Inc. Groschopp Right Angle Planetary DC Gearmotors 63679

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary DC Gearmotor, part number 63679, operates at a voltage of 130 V DC and has a maximum speed of 2000 RPM. It features a 5:1 gear ratio, providing a balance between speed and torque. The motor is rated for continuous duty and has an efficiency of 67.1% for the gearbox, 73.5% for the motor, and 49.3% for the overall system. Under start/stall conditions, it can deliver a torque of 21.6 lb-in at a current of 1.53 amps, with a maximum stall torque of 201.80 lb-in at 9.89 amps. The product is designed for applications requiring low noise and long life, supported by its rugged construction and high-efficiency synthetic oil lubricant.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary DC Gearmotor, part number 63679, operates at a voltage of 130 V DC and has a maximum speed of 2000 RPM. It features a 5:1 gear ratio, providing a balance between speed and torque. The motor is rated for continuous duty and has an efficiency of 67.1% for the gearbox, 73.5% for the motor, and 49.3% for the overall system. Under start/stall conditions, it can deliver a torque of 21.6 lb-in at a current of 1.53 amps, with a maximum stall torque of 201.80 lb-in at 9.89 amps. The product is designed for applications requiring low noise and long life, supported by its rugged construction and high-efficiency synthetic oil lubricant.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary DC Gearmotors - 63679 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary DC Gearmotors
63679
Groschopp Right Angle Planetary DC Gearmotors 63679
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 63679
Product Name Groschopp Right Angle Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 130.0 VDC
Output Power 0.1356 HP
Continuous Current 1.53 amps
Unlock Full Specs
to access all available technical data