Groschopp, Inc. Groschopp Planetary DC Gearmotors 63584

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 63584, operates at a voltage of 90 V DC and has a speed rating of 1050 RPM. It features a gearbox with a 120:1 gear ratio, providing significant torque output. The motor has a continuous duty cycle and demonstrates an efficiency of 76.0% for the gearbox and 79.5% for the motor, contributing to an overall system efficiency of 60.4%. The gearmotor can deliver a maximum torque of 4266.93 lb-in at a stall current of 7.89 amps, with a starting current of 1.13 amps producing 550 lb-in of torque. The motor's performance characteristics make it suitable for applications requiring high torque at lower speeds. The construction includes durable components designed for longevity and reliability in various operating conditions.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 63584, operates at a voltage of 90 V DC and has a speed rating of 1050 RPM. It features a gearbox with a 120:1 gear ratio, providing significant torque output. The motor has a continuous duty cycle and demonstrates an efficiency of 76.0% for the gearbox and 79.5% for the motor, contributing to an overall system efficiency of 60.4%. The gearmotor can deliver a maximum torque of 4266.93 lb-in at a stall current of 7.89 amps, with a starting current of 1.13 amps producing 550 lb-in of torque. The motor's performance characteristics make it suitable for applications requiring high torque at lower speeds. The construction includes durable components designed for longevity and reliability in various operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 63584 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
63584
Groschopp Planetary DC Gearmotors 63584
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 63584
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.0850 HP
Unlock Full Specs
to access all available technical data