Groschopp, Inc. Groschopp Planetary DC Gearmotors 63580

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 63580 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
63580
Groschopp Planetary DC Gearmotors 63580
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 63580
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.1170 HP
Unlock Full Specs
to access all available technical data

Similar Products

25mm micro linear servo 50:1 - P8-25-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
PMDC Planetary Gearmotor - Hansen Series 121-9 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
DC Geared Motor - WG4 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Worm
View Details
SXG Gear Motor, 400V Batteryless - SXG20DW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.41 HP
Gearbox Ratio 3 : 1
Units Metric
View Details