Groschopp, Inc. Groschopp Planetary DC Gearmotors 63576

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 63576, operates at a voltage of 90 V DC and has a maximum speed of 1050 RPM. It features a 5:1 gear ratio, which allows for efficient torque management. The motor is rated for continuous duty and has an efficiency of 82.8% for the gearbox, 76.7% for the motor, and 63.5% for the overall system. Under start/stall conditions, it can deliver a torque of 31.9 lb-in at a current of 1.54 amps, with a maximum stall torque of 217.41 lb-in at 7.89 amps. The motor's performance characteristics make it suitable for applications requiring reliable and efficient operation.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 63576, operates at a voltage of 90 V DC and has a maximum speed of 1050 RPM. It features a 5:1 gear ratio, which allows for efficient torque management. The motor is rated for continuous duty and has an efficiency of 82.8% for the gearbox, 76.7% for the motor, and 63.5% for the overall system. Under start/stall conditions, it can deliver a torque of 31.9 lb-in at a current of 1.54 amps, with a maximum stall torque of 217.41 lb-in at 7.89 amps. The motor's performance characteristics make it suitable for applications requiring reliable and efficient operation.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 63576 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
63576
Groschopp Planetary DC Gearmotors 63576
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 63576
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.1123 HP
Unlock Full Specs
to access all available technical data

Similar Products

100mm mini linear servo - P16-100-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
PMDC Spur Gearmotor - Hansen Series 121-4 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-622) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXA Gear Motor, 200V Batteryless - SXA02AW_-VL050-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2680 HP
Gearbox Ratio 5 : 1
Units Metric
View Details