Groschopp, Inc. Groschopp Planetary DC Gearmotors 63567

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 63567, operates at a voltage of 12 V DC and has a speed rating of 950 RPM. It features a 15:1 gear ratio, which allows for a balance between speed and torque. The motor is designed for continuous duty operation, with an efficiency rating of 80.4% for the gearbox and 69.7% for the motor. The gearmotor can deliver a maximum torque of 82.0 lb-in at a stall current of 10.2 amps, with a power output of 0.0852 HP. Under start/stall conditions, it can handle up to 426.91 lb-in of torque at a significantly higher current of 41.79 amps. This product is suitable for applications requiring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 63567, operates at a voltage of 12 V DC and has a speed rating of 950 RPM. It features a 15:1 gear ratio, which allows for a balance between speed and torque. The motor is designed for continuous duty operation, with an efficiency rating of 80.4% for the gearbox and 69.7% for the motor. The gearmotor can deliver a maximum torque of 82.0 lb-in at a stall current of 10.2 amps, with a power output of 0.0852 HP. Under start/stall conditions, it can handle up to 426.91 lb-in of torque at a significantly higher current of 41.79 amps. This product is suitable for applications requiring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 63567 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
63567
Groschopp Planetary DC Gearmotors 63567
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 63567
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0852 HP
Unlock Full Specs
to access all available technical data

Similar Products

P8 linear servo 25mm 252:1 - P8-25-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
Brushed DC Geared Motor - GB63 Series (63ZYT-125-24-710) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXJ Gear Motor, 200V Batteryless - SXJ02AW_-VL050-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2680 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 3 : 1
View Details