Groschopp, Inc. Groschopp Planetary DC Gearmotors 63546

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 63546, operates at a voltage of 130 V DC and has a maximum speed of 3000 RPM. It features a gearbox with a 90:1 gear ratio, providing significant torque output. The motor is rated for continuous duty and has an efficiency of 77.6% for the gearbox and 78.2% for the motor, contributing to an overall system efficiency of 60.7%. Under stall conditions, the motor can deliver a torque of up to 3638.32 lb-in while drawing a maximum current of 15.60 amps. The gearmotor is designed for durability and low noise operation, making it suitable for various applications requiring reliable performance.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 63546, operates at a voltage of 130 V DC and has a maximum speed of 3000 RPM. It features a gearbox with a 90:1 gear ratio, providing significant torque output. The motor is rated for continuous duty and has an efficiency of 77.6% for the gearbox and 78.2% for the motor, contributing to an overall system efficiency of 60.7%. Under stall conditions, the motor can deliver a torque of up to 3638.32 lb-in while drawing a maximum current of 15.60 amps. The gearmotor is designed for durability and low noise operation, making it suitable for various applications requiring reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 63546 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
63546
Groschopp Planetary DC Gearmotors 63546
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 63546
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 130.0 VDC
Output Power 0.2235 HP
Continuous Current 2 amps
Unlock Full Specs
to access all available technical data