Groschopp, Inc. Groschopp Planetary DC Gearmotors 62842

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 62842, operates at a voltage of 90 V DC and has a maximum speed of 1700 RPM. It features a 15:1 gear ratio, providing a balance between speed and torque. The motor is rated for continuous duty and has an efficiency of 67.8% for the gearbox, 71.5% for the motor, and 48.5% for the overall system. Under stall conditions, it can deliver a torque of up to 322.10 lb-in while drawing a maximum current of 6.37 amps. The motor's performance characteristics make it suitable for applications requiring reliable torque and speed control.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 62842, operates at a voltage of 90 V DC and has a maximum speed of 1700 RPM. It features a 15:1 gear ratio, providing a balance between speed and torque. The motor is rated for continuous duty and has an efficiency of 67.8% for the gearbox, 71.5% for the motor, and 48.5% for the overall system. Under stall conditions, it can deliver a torque of up to 322.10 lb-in while drawing a maximum current of 6.37 amps. The motor's performance characteristics make it suitable for applications requiring reliable torque and speed control.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 62842 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
62842
Groschopp Planetary DC Gearmotors 62842
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 62842
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.0729 HP
Unlock Full Specs
to access all available technical data