Groschopp, Inc. Groschopp Planetary DC Gearmotors 62756

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 62756, operates at a voltage of 12 V DC and has a maximum speed of 2350 RPM. It features a gearbox with a 61:1 gear ratio, providing significant torque output. The motor can deliver a continuous torque of 1080 lb-in and has a stall torque of approximately 1145.86 lb-in. The current draw under stall conditions is 61.82 amps, while the operational current is 12.9 amps, resulting in an output power of 0.1136 HP and an efficiency rating of 78.8% for the gearbox, 70.4% for the motor, and 55.4% for the overall system. This gearmotor is suitable for applications requiring high torque and efficiency in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 62756, operates at a voltage of 12 V DC and has a maximum speed of 2350 RPM. It features a gearbox with a 61:1 gear ratio, providing significant torque output. The motor can deliver a continuous torque of 1080 lb-in and has a stall torque of approximately 1145.86 lb-in. The current draw under stall conditions is 61.82 amps, while the operational current is 12.9 amps, resulting in an output power of 0.1136 HP and an efficiency rating of 78.8% for the gearbox, 70.4% for the motor, and 55.4% for the overall system. This gearmotor is suitable for applications requiring high torque and efficiency in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 62756 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
62756
Groschopp Planetary DC Gearmotors 62756
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 62756
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.1136 HP
Unlock Full Specs
to access all available technical data

Similar Products

50mm mini linear servo - P16-50-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1152 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details
Brushed DC Geared Motor -  - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details