Groschopp, Inc. Groschopp Right Angle Planetary DC Gearmotors 62651

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary DC Gearmotors - 62651 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary DC Gearmotors
62651
Groschopp Right Angle Planetary DC Gearmotors 62651
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 62651
Product Name Groschopp Right Angle Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0300 HP
Unlock Full Specs
to access all available technical data

Similar Products

200mm linear servo - P16-200-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Brushless DC Geared Motor - 60BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
SXA Gear Motor, 400V Batteryless - SXA50DW_-VL205-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 6.7 HP
Gearbox Ratio 50 : 1
Units Metric
View Details