Groschopp, Inc. Groschopp Right Angle Planetary DC Gearmotors 62640

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary DC Gearmotor, part number 62640, operates at a voltage of 12 V DC and has a maximum speed of 2400 RPM. It features a 15:1 gear ratio, providing a balance between speed and torque. The motor is rated for continuous duty and has an efficiency of 25.6% for the gearbox, 68.2% for the motor, and 17.4% for the overall system. In terms of performance, the motor can deliver a stall torque of up to 79.27 lb-in and a maximum current draw of 22.45 amps. Under start/stall conditions, it can produce 6.6 lb-in of torque while consuming 5.9 amps. The motor's characteristics include a torque constant (Kt) of 0.33 lb-in/amp and a back EMF constant (Ke) of 3.91 V/krpm. This gearmotor is designed for applications requiring low noise and long operational life, supported by its rugged construction and high-efficiency synthetic oil lubricant.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary DC Gearmotor, part number 62640, operates at a voltage of 12 V DC and has a maximum speed of 2400 RPM. It features a 15:1 gear ratio, providing a balance between speed and torque. The motor is rated for continuous duty and has an efficiency of 25.6% for the gearbox, 68.2% for the motor, and 17.4% for the overall system. In terms of performance, the motor can deliver a stall torque of up to 79.27 lb-in and a maximum current draw of 22.45 amps. Under start/stall conditions, it can produce 6.6 lb-in of torque while consuming 5.9 amps. The motor's characteristics include a torque constant (Kt) of 0.33 lb-in/amp and a back EMF constant (Ke) of 3.91 V/krpm. This gearmotor is designed for applications requiring low noise and long operational life, supported by its rugged construction and high-efficiency synthetic oil lubricant.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary DC Gearmotors - 62640 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary DC Gearmotors
62640
Groschopp Right Angle Planetary DC Gearmotors 62640
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 62640
Product Name Groschopp Right Angle Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0165 HP
Unlock Full Specs
to access all available technical data