Groschopp, Inc. Groschopp Planetary DC Gearmotors 62582

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 62582, operates at a voltage of 90 V DC and has a maximum speed of 1600 RPM. It features a 30:1 gear ratio, providing a balance between speed and torque. The motor is rated for continuous duty with an efficiency of 49.9% for the gearbox, 68.0% for the motor, and 33.9% for the overall system. Under start/stall conditions, it can deliver a torque of 31.7 lb-in at a current draw of 0.70 amps, while its stall torque reaches up to 214.32 lb-in with a current of 2.33 amps. The output power is approximately 20 watts, equivalent to 0.0263 HP. This gearmotor is suitable for applications requiring reliable performance in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 62582, operates at a voltage of 90 V DC and has a maximum speed of 1600 RPM. It features a 30:1 gear ratio, providing a balance between speed and torque. The motor is rated for continuous duty with an efficiency of 49.9% for the gearbox, 68.0% for the motor, and 33.9% for the overall system. Under start/stall conditions, it can deliver a torque of 31.7 lb-in at a current draw of 0.70 amps, while its stall torque reaches up to 214.32 lb-in with a current of 2.33 amps. The output power is approximately 20 watts, equivalent to 0.0263 HP. This gearmotor is suitable for applications requiring reliable performance in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 62582 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
62582
Groschopp Planetary DC Gearmotors 62582
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 62582
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.0263 HP
Unlock Full Specs
to access all available technical data