Groschopp, Inc. Groschopp Planetary DC Gearmotors 62577

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 62577, operates at a voltage of 12 V DC and has a speed rating of 800 RPM. It features a gearbox with a 377:1 gear ratio, providing significant torque output. The motor is designed for continuous duty cycles, with a maximum stall torque of 1507.72 lb-in and a starting current of 8.15 amps. The efficiency ratings are 59.2% for the gearbox, 57.7% for the motor, and 34.1% for the overall system. The motor's performance characteristics include a torque constant (Kt) of 0.74 lb-in/amp and a back EMF constant (Ke) of 8.70 V/krpm. This gearmotor is suitable for applications requiring high torque and efficiency in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 62577, operates at a voltage of 12 V DC and has a speed rating of 800 RPM. It features a gearbox with a 377:1 gear ratio, providing significant torque output. The motor is designed for continuous duty cycles, with a maximum stall torque of 1507.72 lb-in and a starting current of 8.15 amps. The efficiency ratings are 59.2% for the gearbox, 57.7% for the motor, and 34.1% for the overall system. The motor's performance characteristics include a torque constant (Kt) of 0.74 lb-in/amp and a back EMF constant (Ke) of 8.70 V/krpm. This gearmotor is suitable for applications requiring high torque and efficiency in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 62577 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
62577
Groschopp Planetary DC Gearmotors 62577
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 62577
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0161 HP
Unlock Full Specs
to access all available technical data