Groschopp, Inc. Groschopp Right Angle Planetary DC Gearmotors 62463

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary DC Gearmotor, part number 62463, operates at a voltage of 115V and features a speed of 1600 RPM with a 20:1 gear ratio. It has a continuous duty cycle and is designed for high efficiency, achieving an overall system efficiency of 48.0%. The motor's efficiency is rated at 67.7%, while the gearbox efficiency is 70.9%. In terms of performance, the gearmotor can deliver a stall torque of 627.53 lb-in and operates at a current of 1.44 amps under normal conditions, with a maximum current draw of 7.36 amps during stall. The motor is equipped with a hardened output shaft and utilizes ball and roller bearings for durability. This gearmotor is suitable for applications requiring reliable performance in demanding environments, given its robust construction and ability to handle high temperatures up to 130 degrees C.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary DC Gearmotor, part number 62463, operates at a voltage of 115V and features a speed of 1600 RPM with a 20:1 gear ratio. It has a continuous duty cycle and is designed for high efficiency, achieving an overall system efficiency of 48.0%. The motor's efficiency is rated at 67.7%, while the gearbox efficiency is 70.9%. In terms of performance, the gearmotor can deliver a stall torque of 627.53 lb-in and operates at a current of 1.44 amps under normal conditions, with a maximum current draw of 7.36 amps during stall. The motor is equipped with a hardened output shaft and utilizes ball and roller bearings for durability. This gearmotor is suitable for applications requiring reliable performance in demanding environments, given its robust construction and ability to handle high temperatures up to 130 degrees C.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary DC Gearmotors - 62463 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary DC Gearmotors
62463
Groschopp Right Angle Planetary DC Gearmotors 62463
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 62463
Product Name Groschopp Right Angle Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Output Power 0.0923 HP
Continuous Current 1.44 amps
Unlock Full Specs
to access all available technical data