Groschopp, Inc. Groschopp Planetary DC Gearmotors 62377

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 62377 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
62377
Groschopp Planetary DC Gearmotors 62377
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 62377
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Output Power 0.1363 HP
Continuous Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor -  - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
16 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-1150B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
L16-R Miniature Linear Servos for RC & Arduino 100mm 35:1 6 volts - L16-100-35-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
SXA Gear Motor, 400V Batteryless - SXA5DW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Gearbox Ratio 3 : 1
Units Metric
Shaft Orientation In-line
View Details