Groschopp, Inc. Groschopp Planetary DC Gearmotors 62316

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 62316, operates at a voltage of 115V and features a speed of 2450 RPM with a 20:1 gear ratio. It has a continuous duty cycle and is designed for efficient performance, achieving an efficiency of 24.7% for the gearbox, 60.2% for the motor, and 14.9% for the overall system. The motor can deliver a torque of 6.5 lb-in at 122.2 RPM and can handle a stall torque of up to 165.49 lb-in. The current draw is 0.63 amps during normal operation and can reach up to 2.79 amps under stall conditions. This gearmotor is suitable for applications requiring reliable performance in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 62316, operates at a voltage of 115V and features a speed of 2450 RPM with a 20:1 gear ratio. It has a continuous duty cycle and is designed for efficient performance, achieving an efficiency of 24.7% for the gearbox, 60.2% for the motor, and 14.9% for the overall system. The motor can deliver a torque of 6.5 lb-in at 122.2 RPM and can handle a stall torque of up to 165.49 lb-in. The current draw is 0.63 amps during normal operation and can reach up to 2.79 amps under stall conditions. This gearmotor is suitable for applications requiring reliable performance in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 62316 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
62316
Groschopp Planetary DC Gearmotors 62316
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 62316
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Output Power 0.0126 HP
Continuous Current 0.6300 amps
Unlock Full Specs
to access all available technical data