Groschopp, Inc. Groschopp Planetary DC Gearmotors 62307

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 62307, operates at a voltage of 115V and features a speed of 1300 RPM with a 90:1 gearbox ratio. It has a continuous duty cycle and demonstrates an efficiency of 47.7% for the system, with the motor achieving 54.3% efficiency. The gearmotor can deliver a torque of 68.4 lb-in at a current of 0.47 amps, and under stall conditions, it can reach a torque of 557.29 lb-in at 1.54 amps. The motor is designed for low noise operation and is constructed with durable materials, including a rugged cast housing and hardened output shaft, making it suitable for various applications.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 62307, operates at a voltage of 115V and features a speed of 1300 RPM with a 90:1 gearbox ratio. It has a continuous duty cycle and demonstrates an efficiency of 47.7% for the system, with the motor achieving 54.3% efficiency. The gearmotor can deliver a torque of 68.4 lb-in at a current of 0.47 amps, and under stall conditions, it can reach a torque of 557.29 lb-in at 1.54 amps. The motor is designed for low noise operation and is constructed with durable materials, including a rugged cast housing and hardened output shaft, making it suitable for various applications.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 62307 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
62307
Groschopp Planetary DC Gearmotors 62307
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 62307
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Output Power 0.0159 HP
Continuous Current 0.4700 amps
Unlock Full Specs
to access all available technical data