Groschopp, Inc. Groschopp AC Motors 6175

Description
Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C Die-cast aluminum endbells Ball-bearing construction Tough, all-aluminum frame Durable powder coating paint Innovative cooling channels inside the frame to eliminate lint, dust and other debris build up in the fins Available in both TEFC (totally enclosed fan-cooled) and TENV (totally enclosed non-vented) designs.
Datasheet
Description
Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C Die-cast aluminum endbells Ball-bearing construction Tough, all-aluminum frame Durable powder coating paint Innovative cooling channels inside the frame to eliminate lint, dust and other debris build up in the fins Available in both TEFC (totally enclosed fan-cooled) and TENV (totally enclosed non-vented) designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp AC Motors - 6175 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp AC Motors
6175
Groschopp AC Motors 6175
Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C Die-cast aluminum endbells Ball-bearing construction Tough, all-aluminum frame Durable powder coating paint Innovative cooling channels inside the frame to eliminate lint, dust and other debris build up in the fins Available in both TEFC (totally enclosed fan-cooled) and TENV (totally enclosed non-vented) designs.
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • Die-cast aluminum endbells
  • Ball-bearing construction
  • Tough, all-aluminum frame
  • Durable powder coating paint
  • Innovative cooling channels inside the frame to eliminate lint, dust and other debris build up in the fins
  • Available in both TEFC (totally enclosed fan-cooled) and TENV (totally enclosed non-vented) designs.
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category AC Motors
Product Number 6175
Product Name Groschopp AC Motors
AC Voltage & Frequency International Voltages
Phase Single-phase
AC Motor Features Reversible (optional feature)
Output Power 0.2816 HP
Continuous Current 1.41 amps
Unlock Full Specs
to access all available technical data

Similar Products

Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
AC Motors - 1879873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2900 rpm
Diameter / Width 12.95 inch (329 mm)
View Details
 - PU.4515220-7301 Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220V/60Hz
Output Power 0.1072 HP
View Details