Groschopp, Inc. Groschopp AC Motors 6158

Description
Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C Die-cast aluminum endbells Ball-bearing construction Tough, all-aluminum frame Durable powder coating paint Innovative cooling channels inside the frame to eliminate lint, dust and other debris build up in the fins Available in both TEFC (totally enclosed fan-cooled) and TENV (totally enclosed non-vented) designs.
Description
Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C Die-cast aluminum endbells Ball-bearing construction Tough, all-aluminum frame Durable powder coating paint Innovative cooling channels inside the frame to eliminate lint, dust and other debris build up in the fins Available in both TEFC (totally enclosed fan-cooled) and TENV (totally enclosed non-vented) designs.
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp AC Motor, part number 6158, operates at a voltage of 230V and a frequency of 60Hz. It features a speed rating of 3146.3 RPM and delivers a torque of 6.2 lb-in with a current draw of 1.40 amps. The motor has an output power of 229 watts, equivalent to approximately 0.3075 HP. This motor is designed for continuous duty cycles and has an efficiency rating of 70.4%. It includes a capacitor rated at 6uF and 440V. The motor's breakdown speed is noted at 2440.36 RPM with a maximum torque of 9.24 lb-in under cold conditions. The pull-up torque is 3.75 lb-in at 0 RPM. Engineers considering this motor should evaluate its specifications in relation to their project requirements, particularly in terms of speed, torque, and efficiency.

Datasheet Summary
Powered by GS/AI

The Groschopp AC Motor, part number 6158, operates at a voltage of 230V and a frequency of 60Hz. It features a speed rating of 3146.3 RPM and delivers a torque of 6.2 lb-in with a current draw of 1.40 amps. The motor has an output power of 229 watts, equivalent to approximately 0.3075 HP. This motor is designed for continuous duty cycles and has an efficiency rating of 70.4%. It includes a capacitor rated at 6uF and 440V. The motor's breakdown speed is noted at 2440.36 RPM with a maximum torque of 9.24 lb-in under cold conditions. The pull-up torque is 3.75 lb-in at 0 RPM. Engineers considering this motor should evaluate its specifications in relation to their project requirements, particularly in terms of speed, torque, and efficiency.

Suppliers

Company
Product
Description
Supplier Links
Groschopp AC Motors - 6158 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp AC Motors
6158
Groschopp AC Motors 6158
Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C Die-cast aluminum endbells Ball-bearing construction Tough, all-aluminum frame Durable powder coating paint Innovative cooling channels inside the frame to eliminate lint, dust and other debris build up in the fins Available in both TEFC (totally enclosed fan-cooled) and TENV (totally enclosed non-vented) designs.
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • Die-cast aluminum endbells
  • Ball-bearing construction
  • Tough, all-aluminum frame
  • Durable powder coating paint
  • Innovative cooling channels inside the frame to eliminate lint, dust and other debris build up in the fins
  • Available in both TEFC (totally enclosed fan-cooled) and TENV (totally enclosed non-vented) designs.
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category AC Motors
Product Number 6158
Product Name Groschopp AC Motors
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
Output Power 0.3075 HP
Continuous Current 1.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor - C Frame Model PM60 - PM6012-1 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 120V/60Hz
Output Power 0.0201 HP
Continuous Current 0.2400 amps
View Details
Housed AC Motor - SolidPower™ SPP33T - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz; 208-230/240V 60Hz; International Voltages
Output Power 0.2500 HP
Continuous Current 3.6 amps
View Details