Groschopp, Inc. Groschopp AC Motors 6156

Description
Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C Die-cast aluminum endbells Ball-bearing construction Tough, all-aluminum frame Durable powder coating paint Innovative cooling channels inside the frame to eliminate lint, dust and other debris build up in the fins Available in both TEFC (totally enclosed fan-cooled) and TENV (totally enclosed non-vented) designs.
Datasheet
Description
Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C Die-cast aluminum endbells Ball-bearing construction Tough, all-aluminum frame Durable powder coating paint Innovative cooling channels inside the frame to eliminate lint, dust and other debris build up in the fins Available in both TEFC (totally enclosed fan-cooled) and TENV (totally enclosed non-vented) designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp AC Motors - 6156 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp AC Motors
6156
Groschopp AC Motors 6156
Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C Die-cast aluminum endbells Ball-bearing construction Tough, all-aluminum frame Durable powder coating paint Innovative cooling channels inside the frame to eliminate lint, dust and other debris build up in the fins Available in both TEFC (totally enclosed fan-cooled) and TENV (totally enclosed non-vented) designs.
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • Die-cast aluminum endbells
  • Ball-bearing construction
  • Tough, all-aluminum frame
  • Durable powder coating paint
  • Innovative cooling channels inside the frame to eliminate lint, dust and other debris build up in the fins
  • Available in both TEFC (totally enclosed fan-cooled) and TENV (totally enclosed non-vented) designs.
Supplier's Site Datasheet
Motor - 165017827 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, AC MOTOR, MODEL AC10080FC, 1 PHASE, 115 VAC, 60 HZ, 3030 RPM, 2 POLE, 6.48 AMP, 473 WATT, 13.2 LB-IN TORQUE, 0.63 HP, 66.8% SYSTEM EFFICIENCY, 12 INCH STANDARD LEADS, RUGGED ALUMINUM HOUSING, POWDER COATED. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC MOTOR, MODEL AC10080FC, 1 PHASE, 115 VAC, 60 HZ, 3030 RPM, 2 POLE, 6.48 AMP, 473 WATT, 13.2 LB-IN TORQUE, 0.63 HP, 66.8% SYSTEM EFFICIENCY, 12 INCH STANDARD LEADS, RUGGED ALUMINUM HOUSING, POWDER COATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Groschopp, Inc. Radwell International
Product Category AC Motors Gearmotors
Product Number 6156 165017827
Product Name Groschopp AC Motors Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
Output Power 0.6345 HP
Continuous Current 6.48 amps
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 400V Batteryless - SXA30DW_-VL120-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 4.02 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-36V GP42-029 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.2 amps
View Details
30R-3RD Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 8006 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details