Groschopp, Inc. Groschopp Planetary Brushless DC Gearmotors 61559

Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary Brushless DC Gearmotor, part number 61559, operates at a voltage of 163 V DC and has a maximum speed of 3700 RPM. It features a 40:1 gear ratio and is designed for continuous duty cycles. The motor exhibits an efficiency of 56.4% at the system level, with the motor itself achieving 68.8% efficiency. In terms of performance, the gearmotor can deliver a stall torque of up to 332.11 lb-in and operates at a starting current of 0.65 amps, with a maximum current draw of 3.63 amps. The output power is rated at 41 watts, equivalent to 0.0545 HP. This gearmotor is suitable for applications requiring high torque and efficiency in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary Brushless DC Gearmotor, part number 61559, operates at a voltage of 163 V DC and has a maximum speed of 3700 RPM. It features a 40:1 gear ratio and is designed for continuous duty cycles. The motor exhibits an efficiency of 56.4% at the system level, with the motor itself achieving 68.8% efficiency. In terms of performance, the gearmotor can deliver a stall torque of up to 332.11 lb-in and operates at a starting current of 0.65 amps, with a maximum current draw of 3.63 amps. The output power is rated at 41 watts, equivalent to 0.0545 HP. This gearmotor is suitable for applications requiring high torque and efficiency in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary Brushless DC Gearmotors - 61559 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary Brushless DC Gearmotors
61559
Groschopp Planetary Brushless DC Gearmotors 61559
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature
  • High-efficiency synthetic oil lubricant
  • Turned, heat-treated and ground shaft
  • Ball bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 61559
Product Name Groschopp Planetary Brushless DC Gearmotors
Motor Type DC Motor
Commutation Brushless
AC Motor Features Reversible (optional feature)
DC Voltage Range 163.0 VDC
Output Power 0.0545 HP
Unlock Full Specs
to access all available technical data