Groschopp, Inc. Groschopp Planetary Brushless DC Gearmotors 61545

Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary Brushless DC Gearmotor, part number 61545, operates at a voltage of 24 V DC and has a maximum speed of 2600 RPM. It features a 20:1 gear ratio, which allows for a balance between speed and torque. The motor is designed for continuous duty cycles and has an efficiency rating of 38.5% for the gearbox, 62.1% for the motor, and 23.9% for the overall system. In terms of performance, the gearmotor can deliver a stall torque of 125.85 lb-in and operates at a current of 14.11 amps under these conditions. The starting current is 3.66 amps, with a corresponding torque of 14.3 lb-in at a lower speed of 130.7 RPM. This gearmotor is suitable for applications requiring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary Brushless DC Gearmotor, part number 61545, operates at a voltage of 24 V DC and has a maximum speed of 2600 RPM. It features a 20:1 gear ratio, which allows for a balance between speed and torque. The motor is designed for continuous duty cycles and has an efficiency rating of 38.5% for the gearbox, 62.1% for the motor, and 23.9% for the overall system. In terms of performance, the gearmotor can deliver a stall torque of 125.85 lb-in and operates at a current of 14.11 amps under these conditions. The starting current is 3.66 amps, with a corresponding torque of 14.3 lb-in at a lower speed of 130.7 RPM. This gearmotor is suitable for applications requiring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary Brushless DC Gearmotors - 61545 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary Brushless DC Gearmotors
61545
Groschopp Planetary Brushless DC Gearmotors 61545
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature
  • High-efficiency synthetic oil lubricant
  • Turned, heat-treated and ground shaft
  • Ball bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 61545
Product Name Groschopp Planetary Brushless DC Gearmotors
Motor Type DC Motor
Commutation Brushless
AC Motor Features Reversible (optional feature)
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Unlock Full Specs
to access all available technical data