Groschopp, Inc. Groschopp Planetary Brushless DC Gearmotors 61524

Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary Brushless DC Gearmotor, part number 61524, operates at a voltage of 24 V DC and has a maximum speed of 2900 RPM. It features a 61:1 gear ratio, which allows for efficient torque output. The motor is designed for continuous duty cycles and has an efficiency rating of 76.6% for the gearbox and 76.1% for the motor. Under start/stall conditions, it can deliver a torque of 151.9 lb-in at a current draw of 6.14 amps. The gearmotor is suitable for applications requiring low noise and long operational life, with a maximum internal temperature rating of 130 degrees C.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary Brushless DC Gearmotor, part number 61524, operates at a voltage of 24 V DC and has a maximum speed of 2900 RPM. It features a 61:1 gear ratio, which allows for efficient torque output. The motor is designed for continuous duty cycles and has an efficiency rating of 76.6% for the gearbox and 76.1% for the motor. Under start/stall conditions, it can deliver a torque of 151.9 lb-in at a current draw of 6.14 amps. The gearmotor is suitable for applications requiring low noise and long operational life, with a maximum internal temperature rating of 130 degrees C.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary Brushless DC Gearmotors - 61524 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary Brushless DC Gearmotors
61524
Groschopp Planetary Brushless DC Gearmotors 61524
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature
  • High-efficiency synthetic oil lubricant
  • Turned, heat-treated and ground shaft
  • Ball bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet
Groschopp Planetary Brushless DC Gearmotors - 61524 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary Brushless DC Gearmotors
61524
Groschopp Planetary Brushless DC Gearmotors 61524
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature
  • High-efficiency synthetic oil lubricant
  • Turned, heat-treated and ground shaft
  • Ball bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc. Groschopp, Inc.
Product Category Gearmotors Gearmotors
Product Number 61524 61524
Product Name Groschopp Planetary Brushless DC Gearmotors Groschopp Planetary Brushless DC Gearmotors
Motor Type DC Motor DC Motor
Commutation Brushless Brushless
AC Motor Features Reversible (optional feature) Reversible (optional feature)
Standard DC Voltage 24V 24V
DC Voltage Range 24.0 VDC 24.0 VDC
Unlock Full Specs
to access all available technical data