Groschopp, Inc. Groschopp Planetary Brushless DC Gearmotors 61520

Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary Brushless DC Gearmotor, part number 61520, operates at a voltage of 163 V DC and achieves a maximum speed of 3700 RPM. It features a gearbox with a 377:1 ratio, providing significant torque capabilities. The motor has a continuous duty cycle and operates efficiently, with an efficiency rating of 53.3% for the gearbox and 68.8% for the motor. Under start/stall conditions, it can deliver a torque of up to 332.9 lb-in while consuming 0.65 amps and 38 watts of power. The gearmotor is designed for low noise and long life, making it suitable for various applications requiring reliable performance.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary Brushless DC Gearmotor, part number 61520, operates at a voltage of 163 V DC and achieves a maximum speed of 3700 RPM. It features a gearbox with a 377:1 ratio, providing significant torque capabilities. The motor has a continuous duty cycle and operates efficiently, with an efficiency rating of 53.3% for the gearbox and 68.8% for the motor. Under start/stall conditions, it can deliver a torque of up to 332.9 lb-in while consuming 0.65 amps and 38 watts of power. The gearmotor is designed for low noise and long life, making it suitable for various applications requiring reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary Brushless DC Gearmotors - 61520 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary Brushless DC Gearmotors
61520
Groschopp Planetary Brushless DC Gearmotors 61520
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature
  • High-efficiency synthetic oil lubricant
  • Turned, heat-treated and ground shaft
  • Ball bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 61520
Product Name Groschopp Planetary Brushless DC Gearmotors
Motor Type DC Motor
Commutation Brushless
AC Motor Features Reversible (optional feature)
DC Voltage Range 163.0 VDC
Output Power 0.0515 HP
Unlock Full Specs
to access all available technical data